Teledyne LeCroy High-Bandwidth Oscilloscope WaveMaster 816Zi-B

Description
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization
Datasheet
Description
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Bandwidth Oscilloscope - WaveMaster 816Zi-B - Teledyne LeCroy
Chestnut Ridge, NY, USA
High-Bandwidth Oscilloscope
WaveMaster 816Zi-B
High-Bandwidth Oscilloscope WaveMaster 816Zi-B
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial trigger Low Jitter Measurement Floor and exceptional timebase stability Comprehensive set of serial data analysis, debug, validation and compliance tools Integrated 50 ω and 1 Mω inputs for true connection and probing flexibility Integrated standard and custom measurements and math functions for unrivaled analysis capability Multi-lane serial data eye, jitter and crosstalk analysis Real-time de-embedding, emulation, and equalization

The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye diagram solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing.

Key Features

  • Up to 30 GHz bandwidth and 80 GS/s sample rate
  • The most advanced oscilloscope user interface
  • The industry’s only true hardware 14.1 Gb/s serial trigger
  • Low Jitter Measurement Floor and exceptional timebase stability
  • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • Integrated 50 Ω and 1 MΩ inputs for true connection and probing flexibility
  • Integrated standard and custom measurements and math functions for unrivaled analysis capability
  • Multi-lane serial data eye, jitter and crosstalk analysis
  • Real-time de-embedding, emulation, and equalization
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveMaster 816Zi-B
Product Name High-Bandwidth Oscilloscope
Bandwidth 16000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1953182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details