Teledyne LeCroy Touch Screen Oscilloscope WaveJet 334T

Description
The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every detail of the waveform can be captured and easily measured. The all-inclusive WaveJet Touch delivers maximum value for minimum investment. Key Features 350 MHz and 500 MHz bandwidths Up to 2 GS/s sample rate Long Memory – up to 5 Mpts 7.5” touch screen display 26 measurement parameters Replay mode Standard Pass/Fail Mask and Measurement testing Standard I2C, SPI, and UART serial triggers Standard USB Host, USB Device, GPIB, and LAN connectivity Multi-language user-interface and help Ultra-quick boot time
Datasheet
Description
The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every detail of the waveform can be captured and easily measured. The all-inclusive WaveJet Touch delivers maximum value for minimum investment. Key Features 350 MHz and 500 MHz bandwidths Up to 2 GS/s sample rate Long Memory – up to 5 Mpts 7.5” touch screen display 26 measurement parameters Replay mode Standard Pass/Fail Mask and Measurement testing Standard I2C, SPI, and UART serial triggers Standard USB Host, USB Device, GPIB, and LAN connectivity Multi-language user-interface and help Ultra-quick boot time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveJet 334T - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveJet 334T
Touch Screen Oscilloscope WaveJet 334T
The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every detail of the waveform can be captured and easily measured. The all-inclusive WaveJet Touch delivers maximum value for minimum investment. Key Features 350 MHz and 500 MHz bandwidths Up to 2 GS/s sample rate Long Memory – up to 5 Mpts 7.5” touch screen display 26 measurement parameters Replay mode Standard Pass/Fail Mask and Measurement testing Standard I2C, SPI, and UART serial triggers Standard USB Host, USB Device, GPIB, and LAN connectivity Multi-language user-interface and help Ultra-quick boot time

The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every detail of the waveform can be captured and easily measured. The all-inclusive WaveJet Touch delivers maximum value for minimum investment.

Key Features

  • 350 MHz and 500 MHz bandwidths
  • Up to 2 GS/s sample rate
  • Long Memory – up to 5 Mpts
  • 7.5” touch screen display
  • 26 measurement parameters
  • Replay mode
  • Standard Pass/Fail Mask and Measurement testing
  • Standard I2C, SPI, and UART serial triggers
  • Standard USB Host, USB Device, GPIB, and LAN connectivity
  • Multi-language user-interface and help
  • Ultra-quick boot time
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveJet 334T
Product Name Touch Screen Oscilloscope
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details