Teledyne LeCroy Digital Oscilloscope WAVEJET 334A

Description
The WAVEJET 334A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 350 MHz Channels: 4 Sample Rate: 2 GS/s Record Length: 500 kpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Wavejet 334A LeCroy is a Digital Oscilloscope that has a bandwidth of 350MHz, has 4 channels and a Sample Rate of 2 GS/s.
Datasheet
Description
The WAVEJET 334A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 350 MHz Channels: 4 Sample Rate: 2 GS/s Record Length: 500 kpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Wavejet 334A LeCroy is a Digital Oscilloscope that has a bandwidth of 350MHz, has 4 channels and a Sample Rate of 2 GS/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEJET 334A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEJET 334A
Digital Oscilloscope WAVEJET 334A
The WAVEJET 334A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 350 MHz Channels: 4 Sample Rate: 2 GS/s Record Length: 500 kpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Wavejet 334A LeCroy is a Digital Oscilloscope that has a bandwidth of 350MHz, has 4 channels and a Sample Rate of 2 GS/s.

The WAVEJET 334A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Frequency: 350 MHz
  • Channels: 4
  • Sample Rate: 2 GS/s
  • Record Length: 500 kpts
  • 26 measurement parameters
  • Replay history mode
  • 7.5" color display
  • Multi-language user-interface and help
  • USB Host and Device connections for printers, memory sticks and PC remote control
  • Available GPIB and LAN connectivity

The Wavejet 334A LeCroy is a Digital Oscilloscope that has a bandwidth of 350MHz, has 4 channels and a Sample Rate of 2 GS/s.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEJET 334A
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000A2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 1828438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details