Teledyne Technologies Incorporated Oscilloscopes WAVEACE 2024

Description
200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save
Request a Quote Datasheet
Description
200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - WAVEACE2024-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
WAVEACE2024-ND
Oscilloscopes WAVEACE2024-ND
200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save

200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save

Buy Now Datasheet
Digital Oscilloscope - WAVEACE 2024 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEACE 2024
Digital Oscilloscope WAVEACE 2024
The WAVEACE 2024 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Sample Rate: 2 GS/s Memory Length: 12 kpts/Ch 7" color display 32 automatic measurements Multi-language user interface and context sensitive help Large internal waveform and setup storage USB connections for printers, memory sticks and PC remote control

The WAVEACE 2024 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Channels: 4
  • Sample Rate: 2 GS/s
  • Memory Length: 12 kpts/Ch
  • 7" color display
  • 32 automatic measurements
  • Multi-language user interface and context sensitive help
  • Large internal waveform and setup storage
  • USB connections for printers, memory sticks and PC remote control
Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number WAVEACE2024-ND WAVEACE 2024
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2406842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details