Teledyne Monitor Labs, Inc. Ultraflow 150

Description
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user ability. Some of the UltraFlow 150’s new features and benefits include: New lower mounting angles (>=15º) can improve ability of the monitor to reject flow pitch effects 5ft. vertical offsets between transducers eliminates the need for a 2nd platform Can be installed on existing 45º angles with ease Six-fold increase in resolution provides even greater accuracy (2-5% not unusual) All programming capable through the Enhanced Remote Panel or Transducer Interface Enclosure Operator capability to program curve coefficients through the panel or RS232 port Polynomial or three-point look-up table for the correlation curve Three point look-up table for the temperature R-factor for improved temperature calculation Support for a stack-mounted barometric pressure transducer and RTD inputs Local User Display available in the Transducer Interface Enclosure Signal/Noise diagnostic check to predict transducer fouling or failure Quick disconnects/connects on transducer assemblies for easy extraction and insertion Single pair of wire to communicate between the stack and remote panel
Description
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user ability. Some of the UltraFlow 150’s new features and benefits include: New lower mounting angles (>=15º) can improve ability of the monitor to reject flow pitch effects 5ft. vertical offsets between transducers eliminates the need for a 2nd platform Can be installed on existing 45º angles with ease Six-fold increase in resolution provides even greater accuracy (2-5% not unusual) All programming capable through the Enhanced Remote Panel or Transducer Interface Enclosure Operator capability to program curve coefficients through the panel or RS232 port Polynomial or three-point look-up table for the correlation curve Three point look-up table for the temperature R-factor for improved temperature calculation Support for a stack-mounted barometric pressure transducer and RTD inputs Local User Display available in the Transducer Interface Enclosure Signal/Noise diagnostic check to predict transducer fouling or failure Quick disconnects/connects on transducer assemblies for easy extraction and insertion Single pair of wire to communicate between the stack and remote panel

Suppliers

Company
Product
Description
Supplier Links
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user ability. Some of the UltraFlow 150’s new features and benefits include: New lower mounting angles (>=15º) can improve ability of the monitor to reject flow pitch effects 5ft. vertical offsets between transducers eliminates the need for a 2nd platform Can be installed on existing 45º angles with ease Six-fold increase in resolution provides even greater accuracy (2-5% not unusual) All programming capable through the Enhanced Remote Panel or Transducer Interface Enclosure Operator capability to program curve coefficients through the panel or RS232 port Polynomial or three-point look-up table for the correlation curve Three point look-up table for the temperature R-factor for improved temperature calculation Support for a stack-mounted barometric pressure transducer and RTD inputs Local User Display available in the Transducer Interface Enclosure Signal/Noise diagnostic check to predict transducer fouling or failure Quick disconnects/connects on transducer assemblies for easy extraction and insertion Single pair of wire to communicate between the stack and remote panel

Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user ability. Some of the UltraFlow 150’s new features and benefits include:

  • New lower mounting angles (>=15º) can improve ability of the monitor to reject flow pitch effects
  • 5ft. vertical offsets between transducers eliminates the need for a 2nd platform
  • Can be installed on existing 45º angles with ease
  • Six-fold increase in resolution provides even greater accuracy (2-5% not unusual)
  • All programming capable through the Enhanced Remote Panel or Transducer Interface Enclosure
  • Operator capability to program curve coefficients through the panel or RS232 port
  • Polynomial or three-point look-up table for the correlation curve
  • Three point look-up table for the temperature R-factor for improved temperature calculation
  • Support for a stack-mounted barometric pressure transducer and RTD inputs
  • Local User Display available in the Transducer Interface Enclosure
  • Signal/Noise diagnostic check to predict transducer fouling or failure
  • Quick disconnects/connects on transducer assemblies for easy extraction and insertion
  • Single pair of wire to communicate between the stack and remote panel
Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Flow Meters
Product Number Ultraflow 150
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals EPA
Unlock Full Specs
to access all available technical data

Similar Products

CALIBRATION COLUMNS - CG-PP500-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
M335 And M350 Flowmeter 2 - 630247032 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details