Teledyne LeCroy Linear Programmable DC Power Supply T3PS Series

Description
Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel. Support for series and parallel operation of the two main channels extends its flexibility beyond the standard specification. The T3PS3000 features include programmability via USB or LAN, a graphical display of power waveforms, and the high resolution numeric display of voltage and current. Typical users are Education, Production, and Design and Development. Key Features 3 Independent isolated outputs - 32V/3.2Ax2, 2.5V/3.3V/5V3.2Ax1, total 220W High Resolution, High Precision Output - 5 digits Voltage, 4 digits Current Display, Minimum Resolution: 1mV/1mA 3 output modes: Series, Parallel and Independent. 4.3 inch color TFT-LCD 480x272 display. Graphical display interface with waveform display function. Intelligent temperature controlled cooling fan. High Resolution and High Precision Output The T3PS3000 has a resolution of 1mV/1mA which provides excellent setting and read back accuracy. This ensures accurate output even with very with small changes in voltage or current Series/ Parallel/ Independent Mode Function Series and parallel function allows two channels to be combined into one output which provides more power output capability thereby extending the application range. Power to each of three channels can be turned on or off independently. Save/ Recall Setting Parameters The T3PS3000 programmable power supply can save or recall up to five groups of parameter settings internally.
Datasheet
Description
Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel. Support for series and parallel operation of the two main channels extends its flexibility beyond the standard specification. The T3PS3000 features include programmability via USB or LAN, a graphical display of power waveforms, and the high resolution numeric display of voltage and current. Typical users are Education, Production, and Design and Development. Key Features 3 Independent isolated outputs - 32V/3.2Ax2, 2.5V/3.3V/5V3.2Ax1, total 220W High Resolution, High Precision Output - 5 digits Voltage, 4 digits Current Display, Minimum Resolution: 1mV/1mA 3 output modes: Series, Parallel and Independent. 4.3 inch color TFT-LCD 480x272 display. Graphical display interface with waveform display function. Intelligent temperature controlled cooling fan. High Resolution and High Precision Output The T3PS3000 has a resolution of 1mV/1mA which provides excellent setting and read back accuracy. This ensures accurate output even with very with small changes in voltage or current Series/ Parallel/ Independent Mode Function Series and parallel function allows two channels to be combined into one output which provides more power output capability thereby extending the application range. Power to each of three channels can be turned on or off independently. Save/ Recall Setting Parameters The T3PS3000 programmable power supply can save or recall up to five groups of parameter settings internally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Programmable DC Power Supply - T3PS Series - Teledyne LeCroy
Chestnut Ridge, NY, USA
Linear Programmable DC Power Supply
T3PS Series
Linear Programmable DC Power Supply T3PS Series
Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel. Support for series and parallel operation of the two main channels extends its flexibility beyond the standard specification. The T3PS3000 features include programmability via USB or LAN, a graphical display of power waveforms, and the high resolution numeric display of voltage and current. Typical users are Education, Production, and Design and Development. Key Features 3 Independent isolated outputs - 32V/3.2Ax2, 2.5V/3.3V/5V3.2Ax1, total 220W High Resolution, High Precision Output - 5 digits Voltage, 4 digits Current Display, Minimum Resolution: 1mV/1mA 3 output modes: Series, Parallel and Independent. 4.3 inch color TFT-LCD 480x272 display. Graphical display interface with waveform display function. Intelligent temperature controlled cooling fan. High Resolution and High Precision Output The T3PS3000 has a resolution of 1mV/1mA which provides excellent setting and read back accuracy. This ensures accurate output even with very with small changes in voltage or current Series/ Parallel/ Independent Mode Function Series and parallel function allows two channels to be combined into one output which provides more power output capability thereby extending the application range. Power to each of three channels can be turned on or off independently. Save/ Recall Setting Parameters The T3PS3000 programmable power supply can save or recall up to five groups of parameter settings internally.

Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel. Support for series and parallel operation of the two main channels extends its flexibility beyond the standard specification. The T3PS3000 features include programmability via USB or LAN, a graphical display of power waveforms, and the high resolution numeric display of voltage and current. Typical users are Education, Production, and Design and Development.

Key Features

  • 3 Independent isolated outputs - 32V/3.2Ax2, 2.5V/3.3V/5V3.2Ax1, total 220W
  • High Resolution, High Precision Output - 5 digits Voltage, 4 digits Current Display, Minimum
  • Resolution: 1mV/1mA
  • 3 output modes: Series, Parallel and Independent.
  • 4.3 inch color TFT-LCD 480x272 display.
  • Graphical display interface with waveform display function.
  • Intelligent temperature controlled cooling fan.

High Resolution and High Precision Output

The T3PS3000 has a resolution of 1mV/1mA which provides excellent setting and read back accuracy. This ensures accurate output even with very with small changes in voltage or current

Series/ Parallel/ Independent Mode Function

Series and parallel function allows two channels to be combined into one output which provides more power output capability thereby extending the application range. Power to each of three channels can be turned on or off independently.

Save/ Recall Setting Parameters

The T3PS3000 programmable power supply can save or recall up to five groups of parameter settings internally.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Power Supplies
Product Number T3PS Series
Product Name Linear Programmable DC Power Supply
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 65442 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details