Teledyne Technologies Incorporated Relay;SSR;Zero-Switching;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 12-280AC;Screw STH24D12

Description
600 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Zero Cross Regulated Input Current Voltage Protection on Input (Transil) Control Status LED Additional Models Available
Datasheet
Description
600 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Zero Cross Regulated Input Current Voltage Protection on Input (Transil) Control Status LED Additional Models Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Zero-Switching;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 12-280AC;Screw - 70105554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 12-280AC;Screw
70105554
Relay;SSR;Zero-Switching;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 12-280AC;Screw 70105554
600 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Zero Cross Regulated Input Current Voltage Protection on Input (Transil) Control Status LED Additional Models Available

600 VDC Voltage Rating Panel Mounting Solid State Relay

  • Industry standard package
  • Internal MOV (certain models)
  • Control LED (certain models)
  • AC or DC control available
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Zero Cross
  • Regulated Input Current
  • Voltage Protection on Input (Transil)
  • Control Status LED
  • Additional Models Available
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
STH24D12
Solid State Relays - Industrial Mount STH24D12
Solid State Relays - Industrial Mount 12A 12-280VAC 3-32VDC Zero Cross

Solid State Relays - Industrial Mount 12A 12-280VAC 3-32VDC Zero Cross

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 70105554 STH24D12
Product Name Relay;SSR;Zero-Switching;Cur-Rtg 12A;Ctrl-V 3-32DC;Vol-Rtg 12-280AC;Screw Solid State Relays - Industrial Mount
Turn-On Switching Zero Switching
Approvals cULus, CE RoHS
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details