Teledyne Relays Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series ST24D50-16

Description
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance
Description
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series - 70105525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series
70105525
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series 70105525
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance

30 VDC Voltage Rating Panel Mounting Solid State Relay

  • Industry standard package
  • Internal MOV (certain models)
  • Control LED (certain models)
  • AC or DC control available
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Industry Standard Hockey Puck PAckage
  • Control LED on Certain Models
  • Low Zero Cross Level
  • Excellent Thermal Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70105525
Product Name Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details