Teledyne Relays Relays;SSR 25A 240VAC Zero Cross, Contrl rtg 4 VDC to 30 VDC, Load Rtg 25A ST24D25

Description
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance
Datasheet
Description
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays;SSR 25A 240VAC Zero Cross, Contrl rtg 4 VDC to 30 VDC, Load Rtg 25A - 70105573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relays;SSR 25A 240VAC Zero Cross, Contrl rtg 4 VDC to 30 VDC, Load Rtg 25A
70105573
Relays;SSR 25A 240VAC Zero Cross, Contrl rtg 4 VDC to 30 VDC, Load Rtg 25A 70105573
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance

30 VDC Voltage Rating Panel Mounting Solid State Relay

  • Industry standard package
  • Internal MOV (certain models)
  • Control LED (certain models)
  • AC or DC control available
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Industry Standard Hockey Puck PAckage
  • Control LED on Certain Models
  • Low Zero Cross Level
  • Excellent Thermal Performance
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ST24D25
Solid State Relays - Industrial Mount ST24D25
Solid State Relays - Industrial Mount 25A 240VAC Zero Cross

Solid State Relays - Industrial Mount 25A 240VAC Zero Cross

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 70105573 ST24D25
Product Name Relays;SSR 25A 240VAC Zero Cross, Contrl rtg 4 VDC to 30 VDC, Load Rtg 25A Solid State Relays - Industrial Mount
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details