The SR75-2SW is a surface-mount, solid-state relay designed for switching DC loads up to 0.75 Adc and 300 Vdc with optical isolation. It features short-circuit protection, low off-state leakage of 100 µA, and an on-resistance of 2.0 Ohm. The relay operates with a control voltage range of 3.8 to 32.0 Vdc and draws 11.0 mA at 5 Vdc. It offers 1000 Vrms dielectric strength, 10^8 Ohm insulation resistance, and a junction temperature rating of 130 °C. The device is housed in a 16-pin DIP package for surface-mount mounting, with an operating temperature range of -55°C to 105°C and thermal resistance of 90 °C/W.
Solid State Relays - PCB Mount 11mA 32V DC In
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SR75-2SW |
| Product Name | Solid State Relays - PCB Mount |