The SR75-1ST is a 1.5A, 60Vdc solid-state relay with surface-mount terminals, designed for PCB mounting. It features optical isolation, short-circuit protection, and a 16-pin dual-in-line epoxy package. The relay switches loads on either side of the power line with an on-resistance of 0.5 ohm, turn-on time of 4.5 ms, and turn-off time of 0.5 ms. It operates from a control voltage range of 3.8 to 32.0 Vdc with a must-turn-on voltage of 3.8 Vdc and leakage current of 100 µA at rated voltage. The device supports an ambient operating temperature range of -55°C to 105°C, has a dielectric strength of 1000 Vrms, and a thermal resistance of 90 °C/W. Weight is 2.0 grams maximum.
Solid State Relays - PCB Mount 11mA 32V DC In Surface Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SR75-1ST |
| Product Name | Solid State Relays - PCB Mount |