Leveraging Teledyne LeCroy's extensive expertise in high-speed serial data analysis, the Sierra M124A provides the most accurate capture, display and analysis of both SAS and SATA protocol at data rates up to 12 Gb/s. This multifunction validation platform is available with an integrated traffic generator capable of mimicking real host and device behaviors. The error injection option allows stress testing at the system and component level. Combining best-in-class hardware capabilities with comprehensive analysis features, the Sierra M124A is the smart choice for SAS/SATA protocol test.
Flexible, Extensible 12G Protocol Test System
With four recording channels, the M124A can intelligently monitor and correlate traffic across 4-wide expander links. Cascade multiple Sierra M124A systems (up to 8) for monitoring traffic between adjacent 4-wide links. The Sierra M124A can be upgraded with traffic generation (Trainer) or error injection (InFusion) capabilities allowing this single platform to address both debug and verification tasks.
| Teledyne LeCroy | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | Sierra M124A |
| Product Name | SAS 3.0 and SATA 3.0 Protocol Analyzer |
| Equipment Type | Protocol Analyzer |
| Network Protocol | SAS, SATA |
| Number of Ports | 11 |