The SI170DC25 is a 25A, 1700 Vdc solid-state relay with a peak voltage rating of 1700 Vpeak, a maximum on-state voltage drop of 3.3 V at 25 °C and 3.3 V at 125 °C, and a turn-off time of 50 µs. It features an input control range of 4.5 to 32 Vdc, an input current range of 25 to 42 mA, and an output leakage current of 1.5 mA. The relay has a junction-case thermal resistance of 1.25 °C/W, operates from -40 °C to +90 °C, and is housed in a package requiring M4x12mm mounting screws with a weight of 100 g. It meets IEC60947-1 standards and has an insulation voltage of 4 kV. The housing complies with UL94V0, and it includes a green LED for ON-state indication.
Solid State Relays - Industrial Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SI170DC25 |
| Product Name | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 194 F (-40 to 90 C) |