Teledyne LeCroy Digital Oscilloscope SDA-820ZI-A

Description
The SDA-820ZI-A is a 20 GHz, 4 Channel digital oscilloscope from LeCroy. Features: Channel-Channel Isolation DC to 10 GHz: 50 dB (> 315:1) 10 to 15 GHz: 46 dB (> 200:1) 15 to 20 GHz: 40 dB (> 100:1) Vertical Resolution 8 bits up to 11 bits with enhanced resolution (ERES) Sensitivity 50 ω (ProLink): 2 mV–1 V/div, fully variable (2–9.9 mV/div via zoom) 50ω (ProBus): 2 mV–1 V/div, fully variable 1 Mω (ProBus): 2 mV–10 V/div, fully variable DC Vertical Gain Accuracy ±1% F.S. (typical), offset at 0 V; ±1.5% F.S. (test limit), offset at 0 V (Gain Component of DC Accuracy) Offset Range 50 ω (ProLink) ±500 mV @ 2–100 mV/div \±4 V @ > 100 mV/div–1 V/div 50 ω (ProBus) ±750 mV @ 2–100 mV/div ±4 V @ > 100 mV/div–1 V/div 1 Mω: ±1V @ 2–140 mV/div ±10V @ 142mV–1.40V/div ±100V @ 1.42V–10V/div DC Vertical Offset Accuracy ± (1.5% of offset setting + 1 mV) (test limit) The Teledyne LeCroy SDA-820Zi-A is a 4 channel, 20 GHz Serial Data Analyzer. The SDA-820Zi-A's four channel performance at 20 GHz is pristine with exceptional rise time, overshoot, total and random jitter noise floor, and electrical noise performance. SDAII Serial Data Analysis Software LeCroy's SDAII software is optimized for fast eye diagram creation on long records, and deep insight of jitter pathologies with more parameters and analysis views to help you understand the root cause of high jitter. The image is for reference only. See product specification for details.
Datasheet
Description
The SDA-820ZI-A is a 20 GHz, 4 Channel digital oscilloscope from LeCroy. Features: Channel-Channel Isolation DC to 10 GHz: 50 dB (> 315:1) 10 to 15 GHz: 46 dB (> 200:1) 15 to 20 GHz: 40 dB (> 100:1) Vertical Resolution 8 bits up to 11 bits with enhanced resolution (ERES) Sensitivity 50 ω (ProLink): 2 mV–1 V/div, fully variable (2–9.9 mV/div via zoom) 50ω (ProBus): 2 mV–1 V/div, fully variable 1 Mω (ProBus): 2 mV–10 V/div, fully variable DC Vertical Gain Accuracy ±1% F.S. (typical), offset at 0 V; ±1.5% F.S. (test limit), offset at 0 V (Gain Component of DC Accuracy) Offset Range 50 ω (ProLink) ±500 mV @ 2–100 mV/div \±4 V @ > 100 mV/div–1 V/div 50 ω (ProBus) ±750 mV @ 2–100 mV/div ±4 V @ > 100 mV/div–1 V/div 1 Mω: ±1V @ 2–140 mV/div ±10V @ 142mV–1.40V/div ±100V @ 1.42V–10V/div DC Vertical Offset Accuracy ± (1.5% of offset setting + 1 mV) (test limit) The Teledyne LeCroy SDA-820Zi-A is a 4 channel, 20 GHz Serial Data Analyzer. The SDA-820Zi-A's four channel performance at 20 GHz is pristine with exceptional rise time, overshoot, total and random jitter noise floor, and electrical noise performance. SDAII Serial Data Analysis Software LeCroy's SDAII software is optimized for fast eye diagram creation on long records, and deep insight of jitter pathologies with more parameters and analysis views to help you understand the root cause of high jitter. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - SDA-820ZI-A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
SDA-820ZI-A
Digital Oscilloscope SDA-820ZI-A
The SDA-820ZI-A is a 20 GHz, 4 Channel digital oscilloscope from LeCroy. Features: Channel-Channel Isolation DC to 10 GHz: 50 dB (> 315:1) 10 to 15 GHz: 46 dB (> 200:1) 15 to 20 GHz: 40 dB (> 100:1) Vertical Resolution 8 bits up to 11 bits with enhanced resolution (ERES) Sensitivity 50 ω (ProLink): 2 mV–1 V/div, fully variable (2–9.9 mV/div via zoom) 50ω (ProBus): 2 mV–1 V/div, fully variable 1 Mω (ProBus): 2 mV–10 V/div, fully variable DC Vertical Gain Accuracy ±1% F.S. (typical), offset at 0 V; ±1.5% F.S. (test limit), offset at 0 V (Gain Component of DC Accuracy) Offset Range 50 ω (ProLink) ±500 mV @ 2–100 mV/div \±4 V @ > 100 mV/div–1 V/div 50 ω (ProBus) ±750 mV @ 2–100 mV/div ±4 V @ > 100 mV/div–1 V/div 1 Mω: ±1V @ 2–140 mV/div ±10V @ 142mV–1.40V/div ±100V @ 1.42V–10V/div DC Vertical Offset Accuracy ± (1.5% of offset setting + 1 mV) (test limit) The Teledyne LeCroy SDA-820Zi-A is a 4 channel, 20 GHz Serial Data Analyzer. The SDA-820Zi-A's four channel performance at 20 GHz is pristine with exceptional rise time, overshoot, total and random jitter noise floor, and electrical noise performance. SDAII Serial Data Analysis Software LeCroy's SDAII software is optimized for fast eye diagram creation on long records, and deep insight of jitter pathologies with more parameters and analysis views to help you understand the root cause of high jitter. The image is for reference only. See product specification for details.

The SDA-820ZI-A is a 20 GHz, 4 Channel digital oscilloscope from LeCroy.

Features:

Channel-Channel Isolation

  • DC to 10 GHz: 50 dB (> 315:1)
  • 10 to 15 GHz: 46 dB (> 200:1)
  • 15 to 20 GHz: 40 dB (> 100:1)

Vertical Resolution

  • 8 bits up to 11 bits with enhanced resolution (ERES)

Sensitivity

  • 50 Ω (ProLink): 2 mV–1 V/div, fully variable (2–9.9 mV/div via zoom)
  • 50Ω (ProBus): 2 mV–1 V/div, fully variable
  • 1 MΩ (ProBus): 2 mV–10 V/div, fully variable

DC Vertical Gain Accuracy

  • ±1% F.S. (typical), offset at 0 V; ±1.5% F.S. (test limit), offset at 0 V (Gain Component of DC Accuracy)

Offset Range 50 Ω (ProLink)

  • ±500 mV @ 2–100 mV/div
  • \±4 V @ > 100 mV/div–1 V/div

50 Ω (ProBus)

  • ±750 mV @ 2–100 mV/div
  • ±4 V @ > 100 mV/div–1 V/div

1 MΩ:

  • ±1V @ 2–140 mV/div
  • ±10V @ 142mV–1.40V/div
  • ±100V @ 1.42V–10V/div

DC Vertical Offset Accuracy

  • ± (1.5% of offset setting + 1 mV) (test limit)

The Teledyne LeCroy SDA-820Zi-A is a 4 channel, 20 GHz Serial Data Analyzer. The SDA-820Zi-A's four channel performance at 20 GHz is pristine with exceptional rise time, overshoot, total and random jitter noise floor, and electrical noise performance. SDAII Serial Data Analysis Software LeCroy's SDAII software is optimized for fast eye diagram creation on long records, and deep insight of jitter pathologies with more parameters and analysis views to help you understand the root cause of high jitter.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SDA-820ZI-A
Product Name Digital Oscilloscope
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2866410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details