SCD20CDW is a surface-mount, optically isolated DC solid-state relay with short-circuit and current overload protection, designed for 60 Vdc operation and rated for 1.0 Adc continuous load current. It features a low ON resistance of 0.36 to 0.45 Ohm at 25°C, a turn-on time of 1.5 ms, and a turn-off time of 0.25 ms. The relay is rated for operation from -55°C to +105°C and uses a low-profile hermetic ceramic package. Its control circuit is TTL and CMOS compatible, requiring 3.8 to 6 Vdc input and 14 to 15 mA input current at 5 Vdc. The device meets MIL-PRF-28750 and MIL-STD-704 requirements for 28 Vdc systems. The 'S' prefix indicates surface-mount technology, and the 'W' suffix denotes parameters tested to Teledyne specifications.
Solid State Relays - PCB Mount 15mA 18VDC In Circuit Protection
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SCD20CDW |
| Product Name | Solid State Relays - PCB Mount |