Teledyne Relays Solid State Relays - PCB Mount SC60-10A

Description
Solid State Relays - PCB Mount 2.5A 60VDC
Description
Solid State Relays - PCB Mount 2.5A 60VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The SC60-10A is a surface-mount, optically isolated solid-state relay in a 6-pin mini-DIP package, designed to switch bidirectional AC or DC loads up to 60 Vdc and 2.5 Adc. It features a power FET output with low on-resistance (0.07 to 0.28 Ω), negligible leakage current, and high isolation (1500 Vrms). The relay provides electrical isolation between control and load circuits, with a guaranteed turn-on time of 4.0 ms at 10 mA input current and a junction temperature rating of 125°C. Moisture sensitivity level is rated at 6, and the device supports high-side or low-side switching with floating output terminals.

Datasheet Summary
Powered by GS/AI

The SC60-10A is a surface-mount, optically isolated solid-state relay in a 6-pin mini-DIP package, designed to switch bidirectional AC or DC loads up to 60 Vdc and 2.5 Adc. It features a power FET output with low on-resistance (0.07 to 0.28 Ω), negligible leakage current, and high isolation (1500 Vrms). The relay provides electrical isolation between control and load circuits, with a guaranteed turn-on time of 4.0 ms at 10 mA input current and a junction temperature rating of 125°C. Moisture sensitivity level is rated at 6, and the device supports high-side or low-side switching with floating output terminals.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SC60-10A
Solid State Relays - PCB Mount SC60-10A
Solid State Relays - PCB Mount 2.5A 60VDC

Solid State Relays - PCB Mount 2.5A 60VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number SC60-10A
Product Name Solid State Relays - PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Solid State Relays - PVT412SPBF - 1090809-PVT412SPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers