The Series S solid-state relay is a single-phase AC/DC control relay designed for resistive, inductive, and capacitive loads up to 125A at 660 Vrms. The S60D125 variant operates from 24 to 660 Vrms with a 7-30 Vdc control input and zero-cross turn-on. It features optical isolation, an internal snubber, high surge immunity, and a zero-cross window of ±12 Vac for low EMI. The relay requires mounting on a heat sink and measures 7.1 × 2.34 × 1.06 inches (180 × 59 × 27 mm). It supports a maximum load current of 125A and has an on-state voltage drop of 1.1 V. The device meets UL recognition for S24 and S48 models, but no approval is stated for S60 models.
Solid State Relays - Industrial Mount 50A 600 VAC Zero Cross
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | S60D50 |
| Product Name | Solid State Relays - Industrial Mount |