Teledyne Relays Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520V;Screw;UL;S Series S48R75

Description
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Snubber (Except S60 Models) Low Zero Cross Level Excellent Thermal Performance Industry Standard Hockey Puck Package
Description
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Snubber (Except S60 Models) Low Zero Cross Level Excellent Thermal Performance Industry Standard Hockey Puck Package

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520V;Screw;UL;S Series - 70105531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520V;Screw;UL;S Series
70105531
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520V;Screw;UL;S Series 70105531
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Snubber (Except S60 Models) Low Zero Cross Level Excellent Thermal Performance Industry Standard Hockey Puck Package

E3P Series DC Control Panel Mounting Solid State Relay

  • Three-phase output
  • AC or DC control
  • Internal output protection
  • Control LED on all models
  • Designed for all types of loads
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Internal Snubber (Except S60 Models)
  • Low Zero Cross Level
  • Excellent Thermal Performance
  • Industry Standard Hockey Puck Package
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70105531
Product Name Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520V;Screw;UL;S Series
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVT312L - PVT312L - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
SMD 25mA 1.48V 2A Relay - 183-G3VM-61DR - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
6 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details