The S48A50-22 relay is a single-phase solid state relay designed for AC load control up to 50A at voltages from 24 to 520 Vrms with a 17-80 Vac/Vdc control voltage range and zero-cross turn-on for low EMI. It features optical isolation, an internal snubber, and is rated for industrial applications including motor and heating control. The device requires mounting on a heat sink and complies with UL recognition under File Number E128555. It has a typical input current of 5.6-26 mA and an on-state voltage drop of 1.4 V at 50 A. The case is industry-standard with dimensions of 7.1 in × 2.34 in × 2.85 in (180.3 mm × 59.4 mm × 72.4 mm) and weighs 90 g.
Solid State Relays - Industrial Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | S48A50-22/R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |