The Series S solid-state relays are single-phase AC/DC control relays designed for resistive, inductive, and capacitive loads, with output ratings up to 125 A at 660 Vrms. The S48A variant operates with a 90-240 Vac/Vdc control input and offers zero-cross turn-on for reduced EMI. It has a 24-520 Vrms output range and supports 25 A continuous load current. The relay includes an internal snubber, optical isolation, and is UL recognized with File Number E128555. It is packaged in an industry-standard format with dimensions of 7.1 × 2.85 × 1.75 inches (180 × 72 × 44.5 mm) and requires mounting on a heat sink.
Solid State Relays - Industrial Mount 25A 480VAC Zero Cross AC cntrl
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | S48A25 |
| Product Name | Solid State Relays - Industrial Mount |