Solid State Relays - Industrial Mount 40A 240VAC Random Turn On
240 VAC, 40 A , 30 mA (Max.) Input Current, Solid State Relay
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | S24R40 | 70105528 |
| Product Name | Solid State Relays - Industrial Mount | Relay;SSR;Control;Cur-Rtg 40A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;S Series |
| Application Type | General | |
| Approvals | UL | |
| Operating Temp | -40 to 212 F (-40 to 100 C) |