Teledyne Technologies Incorporated Solid State Relays - S24R25 S24R25

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092791-S24R25 Termination: Screw Current Rating: 12 A Length: 58.2 mm Height: 26.9 mm Number of Pins: 4 Input Current: 30 mA Width: 44.4 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Voltage Rating (DC): 30 V Max Input Current: 30 mA
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092791-S24R25 Termination: Screw Current Rating: 12 A Length: 58.2 mm Height: 26.9 mm Number of Pins: 4 Input Current: 30 mA Width: 44.4 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Voltage Rating (DC): 30 V Max Input Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S24R25 - 1092791-S24R25 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S24R25
1092791-S24R25
Solid State Relays - S24R25 1092791-S24R25
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092791-S24R25 Termination: Screw Current Rating: 12 A Length: 58.2 mm Height: 26.9 mm Number of Pins: 4 Input Current: 30 mA Width: 44.4 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Voltage Rating (DC): 30 V Max Input Current: 30 mA

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092791-S24R25
Termination: Screw
Current Rating: 12 A
Length: 58.2 mm
Height: 26.9 mm
Number of Pins: 4
Input Current: 30 mA
Width: 44.4 mm
Categories: Solid State Relays
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant
Voltage Rating (DC): 30 V
Max Input Current: 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1092791-S24R25
Product Name Solid State Relays - S24R25
Mounting PCBoard; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4850T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details