Teledyne Relays Signal Relays, Up to 2 Amps - S172D-5 S172D-5

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012794-S172D-5 Termination: PCB Contact Material: Gold, Metal Length: 9.53 mm Coil Resistance: 64 Ω Coil Current: 78.12 mA Contact Current Rating: 1 A Coil Power: 405 mW Height: 7.11 mm Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1617146-8; TQ2-5V; TQ2-L2-5V; G6J-2P-Y DC5; G6K-2G-Y DC5; TQ2-L-5VS172D5; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 405 mW Life (Cycles): 500 kcycles
Request a Quote Datasheet
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012794-S172D-5 Termination: PCB Contact Material: Gold, Metal Length: 9.53 mm Coil Resistance: 64 Ω Coil Current: 78.12 mA Contact Current Rating: 1 A Coil Power: 405 mW Height: 7.11 mm Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1617146-8; TQ2-5V; TQ2-L2-5V; G6J-2P-Y DC5; G6K-2G-Y DC5; TQ2-L-5VS172D5; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 405 mW Life (Cycles): 500 kcycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - S172D-5 - 1012794-S172D-5 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - S172D-5
1012794-S172D-5
Signal Relays, Up to 2 Amps - S172D-5 1012794-S172D-5
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012794-S172D-5 Termination: PCB Contact Material: Gold, Metal Length: 9.53 mm Coil Resistance: 64 Ω Coil Current: 78.12 mA Contact Current Rating: 1 A Coil Power: 405 mW Height: 7.11 mm Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1-1617146-8; TQ2-5V; TQ2-L2-5V; G6J-2P-Y DC5; G6K-2G-Y DC5; TQ2-L-5VS172D5; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 28 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 405 mW Life (Cycles): 500 kcycles

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012794-S172D-5
Termination: PCB
Contact Material: Gold, Metal
Length: 9.53 mm
Coil Resistance: 64 Ω
Coil Current: 78.12 mA
Contact Current Rating: 1 A
Coil Power: 405 mW
Height: 7.11 mm
Number of Pins: 8
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 1-1617146-8; TQ2-5V; TQ2-L2-5V; G6J-2P-Y DC5; G6K-2G-Y DC5; TQ2-L-5VS172D5;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.53 mm
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 28 V
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Power Consumption: 405 mW
Life (Cycles): 500 kcycles

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
S172D-5
General Purpose Relays S172D-5
General Purpose Relays 5V DC-1GHz .15W w/diode

General Purpose Relays 5V DC-1GHz .15W w/diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1012794-S172D-5 S172D-5
Product Name Signal Relays, Up to 2 Amps - S172D-5 General Purpose Relays
Mounting PCBoard; PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202290480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details