Teledyne Relays General Purpose Relays S172D-26

Description
General Purpose Relays 26V DC-1GHz .15W w/diode
Description
General Purpose Relays 26V DC-1GHz .15W w/diode
Datasheet
Datasheet Summary
Powered by GS/AI

The S172D-26 is a DPDT non-latching surface mount electromechanical relay with an internal diode for coil transient suppression. It features a hermetically sealed enclosure, ultraminiature low-profile design with 0.100" grid-spaced terminals, and a maximum height of 0.470". The relay operates at 26.5 Vdc nominal coil voltage with a coil resistance of 1600 Ω ±25% and consumes 440 mW at nominal voltage. Contact ratings include 1 A at 28 Vdc resistive and 200 mA at 28 Vdc inductive, with a maximum contact bounce of 1.5 ms. Operate time is 6.0 ms max, and release time is 6.0 ms max. It is rated for -55°C to +85°C operation, 30 g shock, and 10 g vibration up to 500 Hz. The part is RoHS compliant and pre-tinned for surface mount reflow soldering up to 260°C.

Datasheet Summary
Powered by GS/AI

The S172D-26 is a DPDT non-latching surface mount electromechanical relay with an internal diode for coil transient suppression. It features a hermetically sealed enclosure, ultraminiature low-profile design with 0.100" grid-spaced terminals, and a maximum height of 0.470". The relay operates at 26.5 Vdc nominal coil voltage with a coil resistance of 1600 Ω ±25% and consumes 440 mW at nominal voltage. Contact ratings include 1 A at 28 Vdc resistive and 200 mA at 28 Vdc inductive, with a maximum contact bounce of 1.5 ms. Operate time is 6.0 ms max, and release time is 6.0 ms max. It is rated for -55°C to +85°C operation, 30 g shock, and 10 g vibration up to 500 Hz. The part is RoHS compliant and pre-tinned for surface mount reflow soldering up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
S172D-26
General Purpose Relays S172D-26
General Purpose Relays 26V DC-1GHz .15W w/diode

General Purpose Relays 26V DC-1GHz .15W w/diode

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number S172D-26
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2868572 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers