The S134D-18 is a surface-mount, hermetically sealed, DPDT relay with an internal diode for coil transient suppression. It has a nominal coil voltage of 18.0 Vdc, a coil resistance of 1600 ohms ±10% at 25°C, and operates with 200 mW typical power. The relay contacts are rated for 1 A at 28 Vdc resistive load and 200 mA at 28 Vdc inductive load (320 mH), with a contact life of 100,000 cycles minimum under specified loads. Operate time is 4.0 ms max, and release time is 7.5 ms max. The package has a height of 0.460 in, lead spacing of 0.100 in, and weighs 0.15 oz (4.3 g) max. The unit is hermetically sealed, qualified for operating temperatures from -55°C to +85°C, and supports reflow soldering up to 260°C for 1 minute max. It meets T2R® reliability requirements with all-welded construction and precious metal contacts.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | S134D-18 |
| Product Name | General Purpose Relays |
| Relay Type | General |