Teledyne Technologies Incorporated OEM Parts - OEM Parts (O - R) - RF303X-5 RF303X-5

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992899-RF303X-5 Termination: PCB Electrical Life: 10 Mcycles Coil Resistance: 100 Ω Coil Power: 200 mW Height: 9.78 mm Number of Poles: 2 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RF303X-5RF303X5; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992899-RF303X-5 Termination: PCB Electrical Life: 10 Mcycles Coil Resistance: 100 Ω Coil Power: 200 mW Height: 9.78 mm Number of Poles: 2 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RF303X-5RF303X5; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RF303X-5 - 992899-RF303X-5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RF303X-5
992899-RF303X-5
OEM Parts - OEM Parts (O - R) - RF303X-5 992899-RF303X-5
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992899-RF303X-5 Termination: PCB Electrical Life: 10 Mcycles Coil Resistance: 100 Ω Coil Power: 200 mW Height: 9.78 mm Number of Poles: 2 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): RF303X-5RF303X5; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992899-RF303X-5
Termination: PCB
Electrical Life: 10 Mcycles
Coil Resistance: 100 Ω
Coil Power: 200 mW
Height: 9.78 mm
Number of Poles: 2
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RF303X-5RF303X5;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.4 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 992899-RF303X-5
Product Name OEM Parts - OEM Parts (O - R) - RF303X-5
Unlock Full Specs
to access all available technical data