DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays
RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13.
Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70020696 |
| Product Name | Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt;10 Pin |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |