Teledyne Relays Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF300 Series RF300-12

Description
DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
Description
DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF300 Series - 70020697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF300 Series
70020697
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF300 Series 70020697
DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

DPDT Contact Form, 0.4 pF (Typ.) Capacitance, RF Series High Repeatability Broadband TO-5 Relays
RF300 and RF303 Series DPDT relays are designed to provide RF signal repeatability over the frequency range by balancing the aggregate insertion loss of the relay's design. Repeatability Typ. (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13.
Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020697
Product Name Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;11 Pin;RF300 Series
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products