Teledyne LeCroy Phy and Protocol Aux Channel Analyzer Module Quantumdata™ 980 PACA

Description
The Teledyne LeCroy quantum data 980 HDMI Phy & Protocol Aux Channel Analyzer module supports compliance testing of the HDMI DDC bus and HDMI 2.0 CEC testing. The module’s CEC compliance tests enable you to identify compliance failures early in the development cycle. The solution is ideal for pre-testing and self-testing (where permitted) your HDMI 2.0 device. The module also supports compliance testing of the HDMI DDC bus voltage and timing parameters in accordance with HDMI 1.4b. Future releases of the module will support functional tests and compliance tests on other HDMI auxiliary channels. The quantum data 980 Phy & Protocol Aux Channel Analyzer module’s DDC compliance tests enable you to identify compliance failures early in the development cycle. The solution is an ideal for pre-testing and self-testing (where permitted) your HDMI 1.4 source or sink device. Pre-testing and self-testing reduces cost of testing or retesting at an Authorized Test Center (ATC) and enables you to meet time to market requirements. You can save the results and distribute them to colleagues. The 980 HDMI Phy and Protocol Aux Channel Analyzer module's tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980's built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.
Datasheet
Description
The Teledyne LeCroy quantum data 980 HDMI Phy & Protocol Aux Channel Analyzer module supports compliance testing of the HDMI DDC bus and HDMI 2.0 CEC testing. The module’s CEC compliance tests enable you to identify compliance failures early in the development cycle. The solution is ideal for pre-testing and self-testing (where permitted) your HDMI 2.0 device. The module also supports compliance testing of the HDMI DDC bus voltage and timing parameters in accordance with HDMI 1.4b. Future releases of the module will support functional tests and compliance tests on other HDMI auxiliary channels. The quantum data 980 Phy & Protocol Aux Channel Analyzer module’s DDC compliance tests enable you to identify compliance failures early in the development cycle. The solution is an ideal for pre-testing and self-testing (where permitted) your HDMI 1.4 source or sink device. Pre-testing and self-testing reduces cost of testing or retesting at an Authorized Test Center (ATC) and enables you to meet time to market requirements. You can save the results and distribute them to colleagues. The 980 HDMI Phy and Protocol Aux Channel Analyzer module's tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980's built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phy and Protocol Aux Channel Analyzer Module - Quantumdata™ 980 PACA - Teledyne LeCroy
Chestnut Ridge, NY, USA
Phy and Protocol Aux Channel Analyzer Module
Quantumdata™ 980 PACA
Phy and Protocol Aux Channel Analyzer Module Quantumdata™ 980 PACA
The Teledyne LeCroy quantum data 980 HDMI Phy & Protocol Aux Channel Analyzer module supports compliance testing of the HDMI DDC bus and HDMI 2.0 CEC testing. The module’s CEC compliance tests enable you to identify compliance failures early in the development cycle. The solution is ideal for pre-testing and self-testing (where permitted) your HDMI 2.0 device. The module also supports compliance testing of the HDMI DDC bus voltage and timing parameters in accordance with HDMI 1.4b. Future releases of the module will support functional tests and compliance tests on other HDMI auxiliary channels. The quantum data 980 Phy & Protocol Aux Channel Analyzer module’s DDC compliance tests enable you to identify compliance failures early in the development cycle. The solution is an ideal for pre-testing and self-testing (where permitted) your HDMI 1.4 source or sink device. Pre-testing and self-testing reduces cost of testing or retesting at an Authorized Test Center (ATC) and enables you to meet time to market requirements. You can save the results and distribute them to colleagues. The 980 HDMI Phy and Protocol Aux Channel Analyzer module's tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980's built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.

The Teledyne LeCroy quantum data 980 HDMI Phy & Protocol Aux Channel Analyzer module supports compliance testing of the HDMI DDC bus and HDMI 2.0 CEC testing. The module’s CEC compliance tests enable you to identify compliance failures early in the development cycle. The solution is ideal for pre-testing and self-testing (where permitted) your HDMI 2.0 device. The module also supports compliance testing of the HDMI DDC bus voltage and timing parameters in accordance with HDMI 1.4b. Future releases of the module will support functional tests and compliance tests on other HDMI auxiliary channels.

The quantum data 980 Phy & Protocol Aux Channel Analyzer module’s DDC compliance tests enable you to identify compliance failures early in the development cycle. The solution is an ideal for pre-testing and self-testing (where permitted) your HDMI 1.4 source or sink device. Pre-testing and self-testing reduces cost of testing or retesting at an Authorized Test Center (ATC) and enables you to meet time to market requirements. You can save the results and distribute them to colleagues.

The 980 HDMI Phy and Protocol Aux Channel Analyzer module's tests can be controlled either through the PC-based 980 GUI Manager or through the embedded 980 GUI Manager running on the 980 platform itself. The 980's built-in color touch screen provides a graphical user interface (GUI) to control the module and run the compliance tests.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 980 PACA
Product Name Phy and Protocol Aux Channel Analyzer Module
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 1368580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type RJ-45; Rj45, stp, utp
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Simulator -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Network Protocol Fibre Channel
Form Factor Rackmount
View Details