Teledyne LeCroy Protocol Analyzer / Generator Module for HDMI Testing Quantumdata™ 980 48G

Description
The Teledyne LeCroy quantum data 980 48G Protocol Analyzer / Generator module for HDMI Testing is equipped with an HDMI Rx port supporting HDMI 2.1 Fixed Rate Link (FRL) and Forward Error Correction (FEC) capture analysis and decode up to 48Gbps (12Gbps/Channel). The HDMI Rx analyzer port provides visibility into the Fixed Rate Link packetization—FRL packets, Character blocks and Super blocks. The module also supports the link training functions of a receiver in the FRL mode in both 3 lane and 4 lane configurations to test a source's FRL link training function. The 980 48G Protocol Analyzer / Generator module for HDMI Testing provides the deep analysis test features necessary to test the development of your HDMI 2.1 FRL-capable source device. Deep analysis enables you to identify and resolve interoperability problems early in the product life cycle. The 980 48G Protocol Analyzer / Generator module for HDMI Testing depicts the incoming FRL packet structure and associated control elements. This includes depicting the Character Block structure and Super Block structure. All FRL packet data elements are assigned precise timestamps. NEW! The 980 48G Protocol Analyzer / Generator module is also equipped with a Tx port for video generation of FRL streams to test FRL-capable displays. The video generator enables you to run functional tests on FRL-capable display devices by rendering uncompressed, unencrypted FRL streams at up to 8K video resolutions at lane rates up to 12Gb/s and at an aggregate link rate of 48Gb/s. The initial phase of the video generator function is implemented through a playback function using pre-captured FRL streams with various resolutions, frame rates and bit depths. Future releases will include a full video generator function with specific selections of video formats, calorimetry, bit depth, chroma subsampling and test patterns. NEW! The 980 48G Protocol Analyzer / Generator module is also supports enhanced Audio Return Channel (eARC) Tx/Rx functional testing. The solution provides emulation of an eARC Tx and Rx functions over the eARC Common Mode data channel. Supports discovery and disconnect, heartbeat, status and capabilities data structure. Enhanced Audio Return Channel compliance testing is also supported. Currently the module supports nine (9) eARC Tx compliance tests and nine (9)Rx compliance tests. Support for eARC compliance testing will be expanded to support all eARC Tx & Rx compliance tests in future releases.
Datasheet
Description
The Teledyne LeCroy quantum data 980 48G Protocol Analyzer / Generator module for HDMI Testing is equipped with an HDMI Rx port supporting HDMI 2.1 Fixed Rate Link (FRL) and Forward Error Correction (FEC) capture analysis and decode up to 48Gbps (12Gbps/Channel). The HDMI Rx analyzer port provides visibility into the Fixed Rate Link packetization—FRL packets, Character blocks and Super blocks. The module also supports the link training functions of a receiver in the FRL mode in both 3 lane and 4 lane configurations to test a source's FRL link training function. The 980 48G Protocol Analyzer / Generator module for HDMI Testing provides the deep analysis test features necessary to test the development of your HDMI 2.1 FRL-capable source device. Deep analysis enables you to identify and resolve interoperability problems early in the product life cycle. The 980 48G Protocol Analyzer / Generator module for HDMI Testing depicts the incoming FRL packet structure and associated control elements. This includes depicting the Character Block structure and Super Block structure. All FRL packet data elements are assigned precise timestamps. NEW! The 980 48G Protocol Analyzer / Generator module is also equipped with a Tx port for video generation of FRL streams to test FRL-capable displays. The video generator enables you to run functional tests on FRL-capable display devices by rendering uncompressed, unencrypted FRL streams at up to 8K video resolutions at lane rates up to 12Gb/s and at an aggregate link rate of 48Gb/s. The initial phase of the video generator function is implemented through a playback function using pre-captured FRL streams with various resolutions, frame rates and bit depths. Future releases will include a full video generator function with specific selections of video formats, calorimetry, bit depth, chroma subsampling and test patterns. NEW! The 980 48G Protocol Analyzer / Generator module is also supports enhanced Audio Return Channel (eARC) Tx/Rx functional testing. The solution provides emulation of an eARC Tx and Rx functions over the eARC Common Mode data channel. Supports discovery and disconnect, heartbeat, status and capabilities data structure. Enhanced Audio Return Channel compliance testing is also supported. Currently the module supports nine (9) eARC Tx compliance tests and nine (9)Rx compliance tests. Support for eARC compliance testing will be expanded to support all eARC Tx & Rx compliance tests in future releases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Analyzer / Generator Module for HDMI Testing - Quantumdata™ 980 48G - Teledyne LeCroy
Chestnut Ridge, NY, USA
Protocol Analyzer / Generator Module for HDMI Testing
Quantumdata™ 980 48G
Protocol Analyzer / Generator Module for HDMI Testing Quantumdata™ 980 48G
The Teledyne LeCroy quantum data 980 48G Protocol Analyzer / Generator module for HDMI Testing is equipped with an HDMI Rx port supporting HDMI 2.1 Fixed Rate Link (FRL) and Forward Error Correction (FEC) capture analysis and decode up to 48Gbps (12Gbps/Channel). The HDMI Rx analyzer port provides visibility into the Fixed Rate Link packetization—FRL packets, Character blocks and Super blocks. The module also supports the link training functions of a receiver in the FRL mode in both 3 lane and 4 lane configurations to test a source's FRL link training function. The 980 48G Protocol Analyzer / Generator module for HDMI Testing provides the deep analysis test features necessary to test the development of your HDMI 2.1 FRL-capable source device. Deep analysis enables you to identify and resolve interoperability problems early in the product life cycle. The 980 48G Protocol Analyzer / Generator module for HDMI Testing depicts the incoming FRL packet structure and associated control elements. This includes depicting the Character Block structure and Super Block structure. All FRL packet data elements are assigned precise timestamps. NEW! The 980 48G Protocol Analyzer / Generator module is also equipped with a Tx port for video generation of FRL streams to test FRL-capable displays. The video generator enables you to run functional tests on FRL-capable display devices by rendering uncompressed, unencrypted FRL streams at up to 8K video resolutions at lane rates up to 12Gb/s and at an aggregate link rate of 48Gb/s. The initial phase of the video generator function is implemented through a playback function using pre-captured FRL streams with various resolutions, frame rates and bit depths. Future releases will include a full video generator function with specific selections of video formats, calorimetry, bit depth, chroma subsampling and test patterns. NEW! The 980 48G Protocol Analyzer / Generator module is also supports enhanced Audio Return Channel (eARC) Tx/Rx functional testing. The solution provides emulation of an eARC Tx and Rx functions over the eARC Common Mode data channel. Supports discovery and disconnect, heartbeat, status and capabilities data structure. Enhanced Audio Return Channel compliance testing is also supported. Currently the module supports nine (9) eARC Tx compliance tests and nine (9)Rx compliance tests. Support for eARC compliance testing will be expanded to support all eARC Tx & Rx compliance tests in future releases.

The Teledyne LeCroy quantum data 980 48G Protocol Analyzer / Generator module for HDMI Testing is equipped with an HDMI Rx port supporting HDMI 2.1 Fixed Rate Link (FRL) and Forward Error Correction (FEC) capture analysis and decode up to 48Gbps (12Gbps/Channel). The HDMI Rx analyzer port provides visibility into the Fixed Rate Link packetization—FRL packets, Character blocks and Super blocks. The module also supports the link training functions of a receiver in the FRL mode in both 3 lane and 4 lane configurations to test a source's FRL link training function.

The 980 48G Protocol Analyzer / Generator module for HDMI Testing provides the deep analysis test features necessary to test the development of your HDMI 2.1 FRL-capable source device. Deep analysis enables you to identify and resolve interoperability problems early in the product life cycle. The 980 48G Protocol Analyzer / Generator module for HDMI Testing depicts the incoming FRL packet structure and associated control elements. This includes depicting the Character Block structure and Super Block structure. All FRL packet data elements are assigned precise timestamps.

NEW! The 980 48G Protocol Analyzer / Generator module is also equipped with a Tx port for video generation of FRL streams to test FRL-capable displays. The video generator enables you to run functional tests on FRL-capable display devices by rendering uncompressed, unencrypted FRL streams at up to 8K video resolutions at lane rates up to 12Gb/s and at an aggregate link rate of 48Gb/s. The initial phase of the video generator function is implemented through a playback function using pre-captured FRL streams with various resolutions, frame rates and bit depths. Future releases will include a full video generator function with specific selections of video formats, calorimetry, bit depth, chroma subsampling and test patterns.

NEW! The 980 48G Protocol Analyzer / Generator module is also supports enhanced Audio Return Channel (eARC) Tx/Rx functional testing. The solution provides emulation of an eARC Tx and Rx functions over the eARC Common Mode data channel. Supports discovery and disconnect, heartbeat, status and capabilities data structure. Enhanced Audio Return Channel compliance testing is also supported. Currently the module supports nine (9) eARC Tx compliance tests and nine (9)Rx compliance tests. Support for eARC compliance testing will be expanded to support all eARC Tx & Rx compliance tests in future releases.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 980 48G
Product Name Protocol Analyzer / Generator Module for HDMI Testing
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; USB Type C, USB Type-A, RP-SMA External Antenna
Standards and Certifications RoHS
View Details
T3/E3 Analyzer - UT301/UT302 - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol T3, E3
View Details