Teledyne LeCroy Test Probes PP024-2

Description
Test Probes PassiveProbe 500MHz 5mm,10:1,10MOhm,2PK
Description
Test Probes PassiveProbe 500MHz 5mm,10:1,10MOhm,2PK

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
PP024-2
Test Probes PP024-2
Test Probes PassiveProbe 500MHz 5mm,10:1,10MOhm,2PK

Test Probes PassiveProbe 500MHz 5mm,10:1,10MOhm,2PK

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number PP024-2
Product Name Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook, 22 AWG PVC Test Lead - 204W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details