Teledyne LeCroy Touch Screen Motor Drive Analyzer MDA810A

Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy MDA810A Motor Drive Analyzer is designed for comprehensive three-phase electrical and mechanical power analysis. It features a high-definition oscilloscope platform with 1 GHz bandwidth, 8 analog input channels, and a sample rate of 10 GS/s, allowing for detailed signal acquisition and analysis. The device supports both static and dynamic power measurements, including real, apparent, and reactive power, with user-configurable numerics tables for easy data interpretation.

The MDA810A includes advanced capabilities such as Zoom+Gate mode for isolating dynamic behaviors and long memory options of up to 250 Mpts/channel for extensive data capture. It integrates seamlessly with various motor sensors, providing complete torque, speed, and position measurements. The graphical user interface enhances usability, making it suitable for debugging and validating complex motor drive systems. This analyzer is particularly beneficial for engineers requiring a single instrument to perform detailed analysis across multiple aspects of motor drive performance.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy MDA810A Motor Drive Analyzer is designed for comprehensive three-phase electrical and mechanical power analysis. It features a high-definition oscilloscope platform with 1 GHz bandwidth, 8 analog input channels, and a sample rate of 10 GS/s, allowing for detailed signal acquisition and analysis. The device supports both static and dynamic power measurements, including real, apparent, and reactive power, with user-configurable numerics tables for easy data interpretation.

The MDA810A includes advanced capabilities such as Zoom+Gate mode for isolating dynamic behaviors and long memory options of up to 250 Mpts/channel for extensive data capture. It integrates seamlessly with various motor sensors, providing complete torque, speed, and position measurements. The graphical user interface enhances usability, making it suitable for debugging and validating complex motor drive systems. This analyzer is particularly beneficial for engineers requiring a single instrument to perform detailed analysis across multiple aspects of motor drive performance.

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Motor Drive Analyzer - MDA810A - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Motor Drive Analyzer
MDA810A
Touch Screen Motor Drive Analyzer MDA810A
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface

Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance.

Key Features

  • Oscilloscope + Power Analyzer in one instrument
    • Static power analysis (like a power analyzer)
    • Dynamic power analysis (unique to the MDA)
    • Complete system debug capabilities (unique to the MDA)
  • Zoom+Gate
  • Comprehensive speed and torque interface
  • Harmonics Analysis option (MDA800-HARMONICS)
  • Intuitive, graphical user interface
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number MDA810A
Product Name Touch Screen Motor Drive Analyzer
Bandwidth 1000 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 7251040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details