Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035661-M39016/12-07
Packaging: Bulk
Contact Material: Gold, Metal
Coil Resistance: 500 Ω
Coil Current: 24 mA
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035661-M39016/12-076M |
| Product Name | OEM Parts - OEM Parts (M - N) - M39016/12-076M |