Teledyne LeCroy Digital Oscilloscope LT344

Description
The LT344 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 500 MS/s Record Length: 250 kpts Analog Persistence Large color 8.4" TFT display SMART Trigger The LeCroy LT344 is unlike any other scope in its class. It puts complete functionality with maximum power in one remarkably easy-to-use package. For signal capture and viewing, the LT344 scope is simply brilliant. Its exceptionally strong feature set and complete range of add-ons, including math tools and probes, bring you to solutions faster and easier.
Description
The LT344 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 500 MS/s Record Length: 250 kpts Analog Persistence Large color 8.4" TFT display SMART Trigger The LeCroy LT344 is unlike any other scope in its class. It puts complete functionality with maximum power in one remarkably easy-to-use package. For signal capture and viewing, the LT344 scope is simply brilliant. Its exceptionally strong feature set and complete range of add-ons, including math tools and probes, bring you to solutions faster and easier.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LT344 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LT344
Digital Oscilloscope LT344
The LT344 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 500 MS/s Record Length: 250 kpts Analog Persistence Large color 8.4" TFT display SMART Trigger The LeCroy LT344 is unlike any other scope in its class. It puts complete functionality with maximum power in one remarkably easy-to-use package. For signal capture and viewing, the LT344 scope is simply brilliant. Its exceptionally strong feature set and complete range of add-ons, including math tools and probes, bring you to solutions faster and easier.

The LT344 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channel
  • Sample Rate: 500 MS/s
  • Record Length: 250 kpts
  • Analog Persistence
  • Large color 8.4" TFT display
  • SMART Trigger

The LeCroy LT344 is unlike any other scope in its class. It puts complete functionality with maximum power in one remarkably easy-to-use package. For signal capture and viewing, the LT344 scope is simply brilliant. Its exceptionally strong feature set and complete range of add-ons, including math tools and probes, bring you to solutions faster and easier.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LT344
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000HF4-120 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 2683137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details