Teledyne LeCroy Digital Oscilloscope LT342

Description
The LT342 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Single Shot Sampling Rate: 500 MS/s max Repetitive (RIS) Sampling Rate: 25 GS/s max Record Length: 250 kpts Input Impedance: 50 ω ± 1.0%; 1 Mω ± 1.0% Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC GND Maximum Input: 50 ω: 5 Vrms; 1 Mω: 400 Vmax Sequence Acquisition Mode: 2 - 1000 Segments Vertical Resolution: 8 Bits Sensitivity: 2 mV - 10 V/div fully variable DC Gain Accuracy: ± (1.5% +0.5% of full scale) The LeCroy LT342 is a Digital Oscilloscope.
Description
The LT342 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Single Shot Sampling Rate: 500 MS/s max Repetitive (RIS) Sampling Rate: 25 GS/s max Record Length: 250 kpts Input Impedance: 50 ω ± 1.0%; 1 Mω ± 1.0% Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC GND Maximum Input: 50 ω: 5 Vrms; 1 Mω: 400 Vmax Sequence Acquisition Mode: 2 - 1000 Segments Vertical Resolution: 8 Bits Sensitivity: 2 mV - 10 V/div fully variable DC Gain Accuracy: ± (1.5% +0.5% of full scale) The LeCroy LT342 is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LT342 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LT342
Digital Oscilloscope LT342
The LT342 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Single Shot Sampling Rate: 500 MS/s max Repetitive (RIS) Sampling Rate: 25 GS/s max Record Length: 250 kpts Input Impedance: 50 ω ± 1.0%; 1 Mω ± 1.0% Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC GND Maximum Input: 50 ω: 5 Vrms; 1 Mω: 400 Vmax Sequence Acquisition Mode: 2 - 1000 Segments Vertical Resolution: 8 Bits Sensitivity: 2 mV - 10 V/div fully variable DC Gain Accuracy: ± (1.5% +0.5% of full scale) The LeCroy LT342 is a Digital Oscilloscope.

The LT342 is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 2 Channels
  • Single Shot Sampling Rate: 500 MS/s max
  • Repetitive (RIS) Sampling Rate: 25 GS/s max
  • Record Length: 250 kpts
  • Input Impedance: 50 Ω ± 1.0%; 1 MΩ ± 1.0%
  • Input Coupling: 1 MΩ: AC, DC, GND; 50 Ω: DC GND
  • Maximum Input: 50 Ω: 5 Vrms; 1 MΩ: 400 Vmax
  • Sequence Acquisition Mode: 2 - 1000 Segments
  • Vertical Resolution: 8 Bits
  • Sensitivity: 2 mV - 10 V/div fully variable
  • DC Gain Accuracy: ± (1.5% +0.5% of full scale)

The LeCroy LT342 is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LT342
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details