Teledyne LeCroy Digital Oscilloscope LT224

Description
The LT224 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Real Time Sample Rate: 200 MS/s Max. Record Length: 100 kpts/Ch User Interface: Full control via GPIB and RS-232-C Network Connection: 10BaseT (optional) Display: 8.4" Color TFT-LCD with VGA, 640x480 Resolution Advanced Display Analog Persistence Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) The LeCroy LT224 features a user interface that is simple to learn and use, making it easy to take advantage of the scope's unique capabilities. SMART Trigger and SMART Memory let you capture signals while maintaining the maximum resolution and accuracy. The large, crisp 8.4" TFT flat display with analog and color-graded persistence makes it easy to view and measure signals, as well as locate rare signal problems. The LT224 includes automatic measurements, waveform math functions, and analysis capabilities so you can average sweeps, enhance vertical resolution, and use FFT to view a signal's frequency spectrum.
Description
The LT224 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Real Time Sample Rate: 200 MS/s Max. Record Length: 100 kpts/Ch User Interface: Full control via GPIB and RS-232-C Network Connection: 10BaseT (optional) Display: 8.4" Color TFT-LCD with VGA, 640x480 Resolution Advanced Display Analog Persistence Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) The LeCroy LT224 features a user interface that is simple to learn and use, making it easy to take advantage of the scope's unique capabilities. SMART Trigger and SMART Memory let you capture signals while maintaining the maximum resolution and accuracy. The large, crisp 8.4" TFT flat display with analog and color-graded persistence makes it easy to view and measure signals, as well as locate rare signal problems. The LT224 includes automatic measurements, waveform math functions, and analysis capabilities so you can average sweeps, enhance vertical resolution, and use FFT to view a signal's frequency spectrum.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LT224 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LT224
Digital Oscilloscope LT224
The LT224 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Real Time Sample Rate: 200 MS/s Max. Record Length: 100 kpts/Ch User Interface: Full control via GPIB and RS-232-C Network Connection: 10BaseT (optional) Display: 8.4" Color TFT-LCD with VGA, 640x480 Resolution Advanced Display Analog Persistence Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) The LeCroy LT224 features a user interface that is simple to learn and use, making it easy to take advantage of the scope's unique capabilities. SMART Trigger and SMART Memory let you capture signals while maintaining the maximum resolution and accuracy. The large, crisp 8.4" TFT flat display with analog and color-graded persistence makes it easy to view and measure signals, as well as locate rare signal problems. The LT224 includes automatic measurements, waveform math functions, and analysis capabilities so you can average sweeps, enhance vertical resolution, and use FFT to view a signal's frequency spectrum.

The LT224 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 4 Channels
  • Real Time Sample Rate: 200 MS/s
  • Max. Record Length: 100 kpts/Ch
  • User Interface: Full control via GPIB and RS-232-C
  • Network Connection: 10BaseT (optional)
  • Display: 8.4" Color TFT-LCD with VGA, 640x480 Resolution
  • Advanced Display
  • Analog Persistence
  • Vertical Resolution: 8 bits
  • Sensitivity: 2 mV – 10 V/div fully variable
  • DC Gain Accuracy: ±(1.5% +0.5% of full scale)

The LeCroy LT224 features a user interface that is simple to learn and use, making it easy to take advantage of the scope's unique capabilities. SMART Trigger and SMART Memory let you capture signals while maintaining the maximum resolution and accuracy.

The large, crisp 8.4" TFT flat display with analog and color-graded persistence makes it easy to view and measure signals, as well as locate rare signal problems. The LT224 includes automatic measurements, waveform math functions, and analysis capabilities so you can average sweeps, enhance vertical resolution, and use FFT to view a signal's frequency spectrum.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LT224
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details