The LS24D16C-HS1 is a 16A, 240 Vac zero-cross solid-state relay in a single inline package (SIP) with an integrated heat sink for PCB mounting. It measures 1.72 in. (43.6 mm) in length and 0.87 in. (22 mm) in width, with a weight of 1.06 oz. (30 g). The control voltage range is 4 to 14 Vdc, with an input resistance of 440 ohms. The relay supports a maximum load current of 16 A rms, limited by the heat sink, and has a non-repetitive surge current rating of 160 A peak. It features 4000 Vrms input-output isolation, a 1.6 V on-state voltage drop, and operates from -40 °C to 80 °C. All models are UL recognized under File Number E128555.
Solid State Relays - PCB Mount 16A 240 VAC Zero Cross
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LS24D16C-HS1 |
| Product Name | Solid State Relays - PCB Mount |