Teledyne LeCroy Digital Oscilloscope LP142

Description
The LP142 is a 100 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Input Channels: 2 Sample Rate: 500MS/s Record Length: 100 kpts Input Impedance: 1 Ohm +/- 1.5%; 20pF +/- 2pF at BNC Input Coupling: AC,DC,GND DC Accuracy: +/- 2.0% Max input: 400 Vmax (DC+peak AC) Vertical Resolution: 8 bits
Datasheet
Description
The LP142 is a 100 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Input Channels: 2 Sample Rate: 500MS/s Record Length: 100 kpts Input Impedance: 1 Ohm +/- 1.5%; 20pF +/- 2pF at BNC Input Coupling: AC,DC,GND DC Accuracy: +/- 2.0% Max input: 400 Vmax (DC+peak AC) Vertical Resolution: 8 bits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LP142 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LP142
Digital Oscilloscope LP142
The LP142 is a 100 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Input Channels: 2 Sample Rate: 500MS/s Record Length: 100 kpts Input Impedance: 1 Ohm +/- 1.5%; 20pF +/- 2pF at BNC Input Coupling: AC,DC,GND DC Accuracy: +/- 2.0% Max input: 400 Vmax (DC+peak AC) Vertical Resolution: 8 bits

The LP142 is a 100 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Input Channels: 2
  • Sample Rate: 500MS/s
  • Record Length: 100 kpts
  • Input Impedance: 1 Ohm +/- 1.5%; 20pF +/- 2pF at BNC
  • Input Coupling: AC,DC,GND
  • DC Accuracy: +/- 2.0%
  • Max input: 400 Vmax (DC+peak AC)
  • Vertical Resolution: 8 bits
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LP142
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000B4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope - UPO2202HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 1233543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details