The LD02CMW is a 10A, 60Vdc solid-state relay with switch status output and short-circuit protection, designed for PCB mounting. It features optical isolation between control and load circuits, a low ON resistance of 0.075 ohms at 10A, and a turn-on time of 5 ms with a turn-off time of 2 ms. The relay operates with TTL or CMOS control inputs over a 3.8 to 32Vdc range and includes a status output that provides an optically isolated indication of the switch state. It is housed in a low-profile hermetic package and meets MIL-PRF-28750 requirements with an operating temperature range of -55°C to +105°C. The device complies with MIL-STD-704 for 28Vdc systems.
Solid State Relays - PCB Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LD02CMW |
| Product Name | Solid State Relays - PCB Mount |