The LD00KMW is a 10A, 270Vdc optically isolated solid-state relay using Silicon Carbide MOSFET output technology, packaged in a hermetically sealed DIP with a weight of 20 grams. It features TTL and CMOS compatible control inputs, a maximum ON resistance of 0.042 Ohm, and operates over a temperature range of -55°C to +125°C. The device meets MIL-PRF-28750 requirements and is designed for high-reliability DC switching applications.
Solid State Relays - PCB Mount 10A, 270Vdc Silicon Carbide MOSFET SSR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LD00KMW |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |