Teledyne LeCroy Digital Oscilloscope LC684DM

Description
The LC684DM is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8 GS/s Record Length: 2 Mpts Max Vertical Sensitivity: 2 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LC684DM is a 1.5 GHz, 4 Channel, Digital Storage Oscilloscope with a sample rate of 8 GS/s and a record length of 2 Mpts.
Description
The LC684DM is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8 GS/s Record Length: 2 Mpts Max Vertical Sensitivity: 2 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LC684DM is a 1.5 GHz, 4 Channel, Digital Storage Oscilloscope with a sample rate of 8 GS/s and a record length of 2 Mpts.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC684DM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC684DM
Digital Oscilloscope LC684DM
The LC684DM is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8 GS/s Record Length: 2 Mpts Max Vertical Sensitivity: 2 V/div Min. Vertical Sensitivity: 2 mV/div The LeCroy LC684DM is a 1.5 GHz, 4 Channel, Digital Storage Oscilloscope with a sample rate of 8 GS/s and a record length of 2 Mpts.

The LC684DM is a 1.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • Channels: 4
  • Sample Rate: 8 GS/s
  • Record Length: 2 Mpts
  • Max Vertical Sensitivity: 2 V/div
  • Min. Vertical Sensitivity: 2 mV/div

The LeCroy LC684DM is a 1.5 GHz, 4 Channel, Digital Storage Oscilloscope with a sample rate of 8 GS/s and a record length of 2 Mpts.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC684DM
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 7251182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details