Teledyne LeCroy Digital Oscilloscope LC684D

Description
The LC684D is a 1.5 GHz, 4 Channel, 8 GS/s, 100 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 2 mV/div Record Length: 100000 pt/sec Sample Rate: 2 GSa/s - 8 GSa/s
Description
The LC684D is a 1.5 GHz, 4 Channel, 8 GS/s, 100 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 2 mV/div Record Length: 100000 pt/sec Sample Rate: 2 GSa/s - 8 GSa/s

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC684D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC684D
Digital Oscilloscope LC684D
The LC684D is a 1.5 GHz, 4 Channel, 8 GS/s, 100 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Max. Vertical Sensitivity: 1 V/div Min. Vertical Sensitivity: 2 mV/div Record Length: 100000 pt/sec Sample Rate: 2 GSa/s - 8 GSa/s

The LC684D is a 1.5 GHz, 4 Channel, 8 GS/s, 100 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • Channels: 4
  • Max. Vertical Sensitivity: 1 V/div
  • Min. Vertical Sensitivity: 2 mV/div
  • Record Length: 100000 pt/sec
  • Sample Rate: 2 GSa/s - 8 GSa/s
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC684D
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2683138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details