Teledyne LeCroy Digital Oscilloscope LC584AL

Description
The LC584AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channel Maximum Sample Rate: 8 GS/s Maximum Record Length: 8 Mpts 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AL oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.
Description
The LC584AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channel Maximum Sample Rate: 8 GS/s Maximum Record Length: 8 Mpts 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AL oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC584AL - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC584AL
Digital Oscilloscope LC584AL
The LC584AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channel Maximum Sample Rate: 8 GS/s Maximum Record Length: 8 Mpts 600 ps Glitch Trigger 96 MHz PowerPC Microprocessor Advanced Runt and Slew Rate Trigger Analog Persistence Full Screen Grid Auto Scroll The LeCroy LC584AL oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

The LC584AL is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channel
  • Maximum Sample Rate: 8 GS/s
  • Maximum Record Length: 8 Mpts
  • 600 ps Glitch Trigger
  • 96 MHz PowerPC Microprocessor
  • Advanced Runt and Slew Rate Trigger
  • Analog Persistence
  • Full Screen Grid
  • Auto Scroll

The LeCroy LC584AL oscilloscope is designed to save engineers valuable time in troubleshooting and problem solving. Each oscilloscope is an integrated and powerful system providing the capability to capture the key events with high resolution for longer time intervals. It allows you to view data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC584AL
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 1233676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Active Tuners - MT2000B3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope - UPO1102CS - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details