Teledyne LeCroy Digital Oscilloscope LC574A

Description
The LC574A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 500 kpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet
Description
The LC574A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 500 kpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC574A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC574A
Digital Oscilloscope LC574A
The LC574A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 4 GS/s Record Length: 500 kpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9" Color Display with 8 Traces Analog Persistence Full Screen Grid The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.

The LC574A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 4 GS/s
  • Record Length: 500 kpts
  • 96 MHz PowerPC Microprocessor
  • 8 to 64 MB System RAM
  • 9" Color Display with 8 Traces
  • Analog Persistence
  • Full Screen Grid

The LeCroy LC564A is a 1 GHz, 4 Channel, Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC574A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1953522 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details