Teledyne LeCroy Digital Oscilloscope LC334AM

Description
The LC334AM is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2 GSa/s Record Length: 500 kpts Max Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid
Datasheet
Description
The LC334AM is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2 GSa/s Record Length: 500 kpts Max Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - LC334AM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
LC334AM
Digital Oscilloscope LC334AM
The LC334AM is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channel Sample Rate: 2 GSa/s Record Length: 500 kpts Max Record Length: 8 Mpts 96 MHz PowerPC Microprocessor 8 to 64 MB System RAM 9” Color Display with 8 Traces Analog Persistence Full Screen Grid

The LC334AM is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channel
  • Sample Rate: 2 GSa/s
  • Record Length: 500 kpts
  • Max Record Length: 8 Mpts
  • 96 MHz PowerPC Microprocessor
  • 8 to 64 MB System RAM
  • 9” Color Display with 8 Traces
  • Analog Persistence
  • Full Screen Grid
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number LC334AM
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2406593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details