Teledyne LeCroy High Bandwidth Modular Touch Screen Oscilloscope LabMaster 10 Zi-A

Description
The LabMaster 10 Zi is the world's highest bandwidth real-time oscilloscope - 100 GHz at 240 GS/s. LabMaster 10 Zi-A is also modular - it breaks channel count barriers and provides more "bandwidth density". The modular design provides the simplest upgrade path in bandwidth and channel count, with one acquisition module providing four channels at 36 GHz or two channels at 65 GHz, with capability for up to 20 acquisition modules. The Ultimate in High Bandwidth Performance Up to 100 GHz Up to 80 Channels @ 36 GHz Up to 240 GS/s Up to 1536 Mpts/Ch 50 fs rms Sample Clock (Intrinsic) Jitter Jitter Between All Channels of <130 fs rms LabMaster 10 Zi modular systems re-define oscilloscope performance and capabilities. Multi-channel operation at the highest bandwidths 20 channels @ 100 GHz 40 channels @ 65, 60 or 50 GHz 80 channels @ 36, 30, or 25 GHz Bandwidth and channel upgrade flexibility ChannelSync for precise synchronization of all acquisition modules <130 fs rms Jitter Between All Channels Server-class CPU w/ 32 GB RAM standard Ultra-high stability sample clock, Jitter <50 fs rms 3.5 ps (20-80%) rise time 14.1 Gb/s hardware serial trigger
Datasheet
Description
The LabMaster 10 Zi is the world's highest bandwidth real-time oscilloscope - 100 GHz at 240 GS/s. LabMaster 10 Zi-A is also modular - it breaks channel count barriers and provides more "bandwidth density". The modular design provides the simplest upgrade path in bandwidth and channel count, with one acquisition module providing four channels at 36 GHz or two channels at 65 GHz, with capability for up to 20 acquisition modules. The Ultimate in High Bandwidth Performance Up to 100 GHz Up to 80 Channels @ 36 GHz Up to 240 GS/s Up to 1536 Mpts/Ch 50 fs rms Sample Clock (Intrinsic) Jitter Jitter Between All Channels of <130 fs rms LabMaster 10 Zi modular systems re-define oscilloscope performance and capabilities. Multi-channel operation at the highest bandwidths 20 channels @ 100 GHz 40 channels @ 65, 60 or 50 GHz 80 channels @ 36, 30, or 25 GHz Bandwidth and channel upgrade flexibility ChannelSync for precise synchronization of all acquisition modules <130 fs rms Jitter Between All Channels Server-class CPU w/ 32 GB RAM standard Ultra-high stability sample clock, Jitter <50 fs rms 3.5 ps (20-80%) rise time 14.1 Gb/s hardware serial trigger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Bandwidth Modular Touch Screen Oscilloscope - LabMaster 10 Zi-A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Bandwidth Modular Touch Screen Oscilloscope
LabMaster 10 Zi-A
High Bandwidth Modular Touch Screen Oscilloscope LabMaster 10 Zi-A
The LabMaster 10 Zi is the world's highest bandwidth real-time oscilloscope - 100 GHz at 240 GS/s. LabMaster 10 Zi-A is also modular - it breaks channel count barriers and provides more "bandwidth density". The modular design provides the simplest upgrade path in bandwidth and channel count, with one acquisition module providing four channels at 36 GHz or two channels at 65 GHz, with capability for up to 20 acquisition modules. The Ultimate in High Bandwidth Performance Up to 100 GHz Up to 80 Channels @ 36 GHz Up to 240 GS/s Up to 1536 Mpts/Ch 50 fs rms Sample Clock (Intrinsic) Jitter Jitter Between All Channels of <130 fs rms LabMaster 10 Zi modular systems re-define oscilloscope performance and capabilities. Multi-channel operation at the highest bandwidths 20 channels @ 100 GHz 40 channels @ 65, 60 or 50 GHz 80 channels @ 36, 30, or 25 GHz Bandwidth and channel upgrade flexibility ChannelSync for precise synchronization of all acquisition modules <130 fs rms Jitter Between All Channels Server-class CPU w/ 32 GB RAM standard Ultra-high stability sample clock, Jitter <50 fs rms 3.5 ps (20-80%) rise time 14.1 Gb/s hardware serial trigger

The LabMaster 10 Zi is the world's highest bandwidth real-time oscilloscope - 100 GHz at 240 GS/s. LabMaster 10 Zi-A is also modular - it breaks channel count barriers and provides more "bandwidth density". The modular design provides the simplest upgrade path in bandwidth and channel count, with one acquisition module providing four channels at 36 GHz or two channels at 65 GHz, with capability for up to 20 acquisition modules.

The Ultimate in High Bandwidth Performance

  • Up to 100 GHz
  • Up to 80 Channels @ 36 GHz
  • Up to 240 GS/s
  • Up to 1536 Mpts/Ch
  • 50 fs rms Sample Clock (Intrinsic) Jitter
  • Jitter Between All Channels of <130 fs rms

LabMaster 10 Zi modular systems re-define oscilloscope performance and capabilities.

  • Multi-channel operation at the highest bandwidths
    • 20 channels @ 100 GHz
    • 40 channels @ 65, 60 or 50 GHz
    • 80 channels @ 36, 30, or 25 GHz
  • Bandwidth and channel upgrade flexibility
  • ChannelSync for precise synchronization of all acquisition modules
    • <130 fs rms Jitter Between All Channels
  • Server-class CPU w/ 32 GB RAM standard
  • Ultra-high stability sample clock, Jitter <50 fs rms
  • 3.5 ps (20-80%) rise time
  • 14.1 Gb/s hardware serial trigger
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number LabMaster 10 Zi-A
Product Name High Bandwidth Modular Touch Screen Oscilloscope
Bandwidth 100000 MHz
Number of Input Channels 80 (# channels)
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7250990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details