The L24D25C is a PCB-mount solid-state relay designed for zero-cross turn-on control of AC loads up to 25A at 280Vac. It operates with a 3.5-15 Vdc control signal, drawing 5-30 mA, and has an input resistance of 470 ohms. The relay features an on-state voltage drop of 1.08 + (0.016 × I) volts, a turn-on and turn-off time of 8.3 ms, and an off-state leakage current of 1 mA. It supports operating frequencies from 47 to 440 Hz and has a maximum surge current rating of 250A. The device provides 4000 Vrms input-output isolation and 3300 Vrms output-case isolation. Operating and storage temperatures range from -55 °C to 100 °C. The relay weighs 11.5 g and includes an optional thermal pad for heat sink mounting.
Solid State Relays - PCB Mount 25A 280 VAC Zero Cross
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | L24D25C |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |