Teledyne Technologies Incorporated OEM Parts - OEM Parts (J - L) - J421D-5PL J421D-5PL

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018890-J421D-5PL Packaging: Bulk Contact Material: Gold, Metal Coil Resistance: 61 Ω Coil Current: 81.96 mA Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): ER421-5A; J421D-5PM; M39016/27-019M; RTD14005; RT314005; RTB14005J421D5PL; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: SPDT Coil Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018890-J421D-5PL Packaging: Bulk Contact Material: Gold, Metal Coil Resistance: 61 Ω Coil Current: 81.96 mA Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): ER421-5A; J421D-5PM; M39016/27-019M; RTD14005; RT314005; RTB14005J421D5PL; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: SPDT Coil Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - J421D-5PL - 1018890-J421D-5PL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - J421D-5PL
1018890-J421D-5PL
OEM Parts - OEM Parts (J - L) - J421D-5PL 1018890-J421D-5PL
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018890-J421D-5PL Packaging: Bulk Contact Material: Gold, Metal Coil Resistance: 61 Ω Coil Current: 81.96 mA Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): ER421-5A; J421D-5PM; M39016/27-019M; RTD14005; RT314005; RTB14005J421D5PL; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: SPDT Coil Voltage (DC): 5 V

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018890-J421D-5PL
Packaging: Bulk
Contact Material: Gold, Metal
Coil Resistance: 61 Ω
Coil Current: 81.96 mA
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): ER421-5A; J421D-5PM; M39016/27-019M; RTD14005; RT314005; RTB14005J421D5PL;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: SPDT
Coil Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018890-J421D-5PL
Product Name OEM Parts - OEM Parts (J - L) - J421D-5PL
Unlock Full Specs
to access all available technical data