Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225588-J421-18WL
Packaging: Bulk
Contact Material: Gold, Metal
Coil Resistance: 1.13 kΩ
Coil Current: 15.92 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: SPDT
Coil Voltage (DC): 18 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225588-J421-18WL |
| Product Name | Custom Parts - Custom Parts (J - M) - J421-18WL |