Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192434-J412D-6WL
Packaging: Bulk
Contact Material: Gold, Metal
Coil Resistance: 98 Ω
Coil Current: 61.22 mA
Categories: Custom Parts
Alternative Parts (Cross-Reference): J412D6WL;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 6 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192434-J412D-6WL |
| Product Name | Custom Parts - Custom Parts (J - M) - J412D-6WL |